MODUK - DEF STAN 68-284
Compressed Breathing Gases for Aircraft, Diving and Marine Life-Support Applications
| Organization: | MODUK |
| Publication Date: | 8 November 2002 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This standard specifies therequirements for
Compressed Breathing Gases procured or produced for Aircraft,Diving
and Marine Life-support applications and provides reference
methods of test. It includeshigh-pressur
It includes breathing gasesprocured in gas cylinders, encompassing compressed natural breathing air, oxygen / heliummixtures and oxygen / nitrogen mixtures; and breathing oxygen (in liquid and gaseousform).
Low-pressure systems producingcompressed natural breathing air-line fed respiratory protection systems, such as paintstray booths, are excluded as these are covered by BS 4275 / BS EN 12021 (See also JSP375).
Similarly, most high-pressuresystems
Pure Air procured or producedspecifically
The maximum allowablecontaminant
Document History