NPFC - MIL-PRF-9439

VALVES, OXYGEN CYLINDER, HIGH PRESSURE

inactive
Buy Now
Organization: NPFC
Publication Date: 17 July 1998
Status: inactive
Page Count: 8
scope:

This specification covers manually operated, high pressure, aeronautical, oxygen cylinder valves.

Valves covered by this specification are classified according to the following sizes, as defined in figure 1:

Size 1 0.5 inch aeronautical pipe thread (ANPT) - inlet Size 2 1.0 inch ANPT - inlet

intended Use:

The valves covered by this specification are intended for use in high-pressure, fixed and portable, aeronautical oxygen systems for filling and controlling the flow from these systems.

Document History

June 10, 2020
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
The valves covered by this specification are intended for use in highpressure, fixed and portable, aeronautical oxygen systems for filling and controlling the flow from these systems.
July 2, 2014
Valve, Oxygen, Cylinder, High Pressure
A description is not available for this item.
April 27, 2009
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
The valves covered by this specification are intended for use in highpressure, fixed and portable, aeronautical oxygen systems for filling and controlling the flow from these systems.
MIL-PRF-9439
July 17, 1998
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
This specification covers manually operated, high pressure, aeronautical, oxygen cylinder valves. Valves covered by this specification are classified according to the following sizes, as defined in...
October 9, 1987
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
A description is not available for this item.
May 22, 1985
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
A description is not available for this item.
August 20, 1979
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
The valves covered by this specification are intended for use in high-pressure, fixed and portable, aeronautical oxygen systems for filling and controlling the flow from the systems.
June 24, 1975
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
A description is not available for this item.
July 12, 1967
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
A description is not available for this item.
August 1, 1961
VALVES, OXYGEN CYLINDER, HIGH PRESSURE
A description is not available for this item.

References

Advertisement