DS/EN 300009-2 V1.3.2

Integrated Services Digital Network (ISDN); Signalling System No.7; Signalling Connection Control Part (SCCP) (connectionless and connection-oriented class 2) to support international interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

inactive
Organization: DS
Publication Date: 15 November 2000
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Signalling Connection Control Part (SCCP) signalling protocol of Signalling System No.7 for use between and, optionally, in public networks as specified in EN 300 009-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. The supplier of a protocol implementation that is claimed to conform to EN 300 009-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

August 15, 2002
Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); Signalling Connection Control Part (SCCP) (connectionless and connection-oriented class 2) to support international interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Signalling Connection Control Part (SCCP) signalling protocol of Signalling System No.7 for use...
DS/EN 300009-2 V1.3.2
November 15, 2000
Integrated Services Digital Network (ISDN); Signalling System No.7; Signalling Connection Control Part (SCCP) (connectionless and connection-oriented class 2) to support international interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Signalling Connection Control Part (SCCP) signalling protocol of Signalling System No.7 for use...

References

Advertisement