NPFC - MIL-DTL-11589/278
RIBBON, AIR FORCE OVERSEAS WITH SHORT TOUR DESIGNATION
| Organization: | NPFC |
| Publication Date: | 15 September 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification is approved for Use by all Departments and Agencies of the Department of Defense
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11589 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
NOTE: To hide the white filling between the white skip ends, enter directly on each side of the white skip end 4 cover ends of 50/2 denier, Ultramarine Blue HS 67118. The blue cover ends to weave under 4 picks and over 4 picks and opposite to the white skip ends.
LAYOUT 7/64 inch (2.8 mm) Ultramarine Blue HS 67118 1 Skip End White HA 67101 7/64 inch (2.8 mm) Ultramarine Blue HS 67118 1 Skip End White HA 67101 7/64 inch (2.8 mm) Ultramarine Blue HS 67118 1 Skip End White HA 67101 7/64 inch (2.8 mm) Ultramarine Blue HS 67118
Document History