DS/EN 4190
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced with thrust wire nut on run
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 6 December 2001 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of tees, reduced, with thrust wire nut on run, for pipe couplings 8° 30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 ° C
Document History
DS/EN 4190
December 6, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced with thrust wire nut on run
This standard specifies the characteristics of tees, reduced, with thrust wire nut on run, for pipe couplings 8° 30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa...