ETSI - PRETS 300 425

Private Telecommunication Network (PTN); Specification, Functional Model and Information Flows Call Intrusion Supplementary Service

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 88
scope:

This European Telecommunication Standard (ETS) specifies the Call Intrusion supplementary service (SS-CI), which is applicable to basic services supported by Private Telecommunication Networks (PTNs). Basic services are specified in ETS 300 171.

Call Intrusion (SS-CI) is a supplementary service which, on request from the served user, enables the served user to establish communication with a busy called user (user B) by breaking into an established call between user B and a third user (user C).

Service specifications are produced in three stages, according to the method described in ETS 300 387. This ETS contains the stage 1 and stage 2 specifications of SS-CI. The stage 1 specification (clause 6) specifies the supplementary service as seen by users of PTNs. The stage 2 specification (clause 7) identifies the Functional Entities involved in the supplementary service and the information flows between them.

The purpose of the stage 1 and stage 2 specifications is to guide and constrain the work on signalling protocols at stage 3. Stage 3, the definition of the network and access layer 3 signalling protocols to support the supplementary service, is defined in separate standards.

NOTE 1

For this ETS, stage 2 does not consider the split of functionality between a functional TE at user B and the local PTNX. TE functions and local PTNX functions at user B are included in the same Functional Entity.

Document History

June 1, 2003
Private Integrated Services Network (PISN); Specification, functional model and information flows; Call intrusion supplementary service
A description is not available for this item.
February 1, 2003
Private Integrated Services Network (PISN); Specification, functional model and information flows; Call intrusion supplementary service
A description is not available for this item.
March 1, 1999
Private Integrated Services Network (PISN); Specification, Functional Models and Information Flows; Call Intrusion Supplementary Service
Foreword This European Standard (Telecommunications series) has been produced by the European Computer Manufacturers Association (ECMA) on behalf of its members and those of the European...
October 1, 1998
Private Integrated Services Network (PISN); Specification, Functional Models and Information Flows; Call Intrusion Supplementary Service
This European Standard (Telecommunications series) has been produced by ECMA on behalf of its members and those of the European Telecommunications Standards Institute (ETSI) and is now submitted for...
PRETS 300 425
January 1, 1995
Private Telecommunication Network (PTN); Specification, Functional Model and Information Flows Call Intrusion Supplementary Service
This European Telecommunication Standard (ETS) specifies the Call Intrusion supplementary service (SS-CI), which is applicable to basic services supported by Private Telecommunication Networks...
January 1, 1995
Private Telecommunication Network (PTN); Specification, Functional Model and Information Flows Call Intrusion Supplementary Service
This European Telecommunication Standard (ETS) specifies the Call Intrusion supplementary service (SS-CI), which is applicable to basic services supported by Private Telecommunication Networks...
January 1, 1994
Private Telecommunication Network (PTN); Specification, Functional Model and Information Flows Call Intrusion Supplementary Service (CISD)
This European Telecommunication Standard (ETS) specifies the Call Intrusion supplementary service (SS-CI), which is applicable to basic services supported by Private Telecommunication Networks...

References

Advertisement