CSA - CAN/CSA-ISO/IEC-13818-1-02 AMD 4

Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 4: ISAN and V-ISAN use in the content labelling descriptor

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 247
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of lnternational Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

international Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare lnternational Standards. Draft lnternational Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an lnternational Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 4 to ISO/IEC 13818-1:2000 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information, in collaboration with ITU-T. The identical text is published as ITU-T Rec. H.222.0 (2000)/Amd.4 (2004 E).

Document History

Information technology Generic coding of moving pictures and associated audio information: Systems
A description is not available for this item.
CAN/CSA-ISO/IEC-13818-1-02 AMD 4
December 1, 2006
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 4: ISAN and V-ISAN use in the content labelling descriptor
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 5: New audio profile and level signalling and change to audio_type table entry
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 3
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 1 : Carriage of metadata over ITU-T Rec. H.222.0 1 ISO/IEC 13818-1 streams
Foreword ISO (the lnternational Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 2: Support of IPMP on MPEG-2 systems
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Information technology - Generic coding of moving pictures and associated audio information: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...

References

Advertisement