ASTM A585
Standard Specification for Aluminum-Coated Steel Barbed Wire
| Organization: | ASTM |
| Publication Date: | 10 October 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1. Scope
1.1 This specification covers aluminum-coated steel barbed wire consisting of a strand of two wires, coated before fabrication, with 4-point barbs of either aluminum-coated steel or aluminum alloy. A choice of two types is provided, as designated by the spacing of the barbs (see 4.1).
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History