DLA - SMD-5962-89732
MICROCIRCUITS, DIGITAL, FAST, CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 September 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT241 Octal buffer/line driver with three-state output, TTL compatible 02 54FCT241A Octal buffer/line driver with three-state output, TTL compatible
The case outlines shall be as designated in appendix C of MIL-M-38510 and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual line package S F-5 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output current - - - - - - - - - - - - - - - - - ±100 mA DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - −50 mA Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History