SN - NS-EN 2884:1996

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: SN
Publication Date: 12 March 1996
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 2884:1996
March 12, 1996
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement