DS/EN 301454-1 V1.1.4

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Cordless Terminal Location Registration (CTLR) supplementary service; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Cordless Terminal Location Registration supplementary service of the Inter-exchange signalling protocol for Private Integrated Services Networks (PISN). The objective of this TSS and TPs specification is to provide conformance tests which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in ETS 300 693 [4]. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [9], ISO/IEC 9646-2 [10] and ISO/IEC 9646-3 [11]) is used as basis for the test methodology.

Document History

DS/EN 301454-1 V1.1.4
July 15, 2001
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Cordless Terminal Location Registration (CTLR) supplementary service; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Cordless Terminal Location Registration supplementary service of the Inter-exchange signalling protocol for...

References

Advertisement