DS/EN 20286-1

ISO system of limits and fits - Part 1: Bases of tolerances, deviations and fits

inactive, Most Current
Organization: DS
Publication Date: 24 June 1993
Status: inactive
Page Count: 62
ICS Code (Limits and fits): 17.040.10
ICS Code (Shafts): 21.120.10
scope:

This part of ISO 286 gives the bases of the ISO system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as authoritative for the application of the system.

Document History

DS/EN 20286-1
June 24, 1993
ISO system of limits and fits - Part 1: Bases of tolerances, deviations and fits
This part of ISO 286 gives the bases of the ISO system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as...

References

Advertisement