DLA - SMD-5962-89657 REV A
MICROCIRCUIT, LINEAR, DUAL, CMOS, 12-BIT, D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 January 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2 1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Gain error 01 7547S Dual, CMOS, 12-bit DAC ±6.0 LSB 02 7547T Dual, CMOS, 12-bit DAC ±3.0 LSB 03 7547U Dual, CMOS, 12-bit DAC ±2.0 LSB
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package
VDD to DGND - - - - - - - - - - - - - - - - - - - - - - - - - 0.3 V dc to +17 V dc VREFA, VREFB to AGND- - - - - - - - - - - - - - - - - - - - - ±25 V dc VREFA, VREBB to AGND- - - - - - - - - - - - - - - - - - - - - ±25 V dc Digital input voltage to DGND - - - - - - - - - - - - - - - - 0.3 V dc to VDD +0.3 V Voltage at IOUTA, IOUTB to DGND - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V AGND to DGND- - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V Storage temperature range - - - - - - - - - - - - - - - - - - −65° to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C Power dissipation (PD)- - - - - - - - - - - - - - - - - - - - 450 mW 1/ Thermal resistance, junction-to-case (θJC)- - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - - - 120°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VDD)- - - - - - - - - - - - - - - - - - 10.8 V dc to 16.5 V dc Minimum high level input voltage- - - - - - - - - - - - - - - 2.4 V dc Maximum low level input voltage - - - - - - - - - - - - - - - 0.8 V dc Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C Voltage at VREFA, VREFB - - - - - - - - - - - - - - - - - - - 10 V dc Voltage at AGND, IOUTA- - - - - - - - - - - - - - - - - - - - 0 V dc Voltage at AGND, IOUTB- - - - - - - - - - - - - - - - - - - - 0 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History