BSI - BS 4670
Alloy steel forgings
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 1971 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
Specifies requirements for alloy steel forgings for shipbuilding and general engineering purposes having tensile strengths between the limits of 600 N/mm2 and 1250 N/mm2 and ruling sections above 150 mm and up to 1000 mm. Includes details of steelmaking, composition, forging and mechanical tests.
Document History
BS 4670
September 30, 1971
Alloy steel forgings
Specifies requirements for alloy steel forgings for shipbuilding and general engineering purposes having tensile strengths between the limits of 600 N/mm2 and 1250 N/mm2 and ruling sections above 150...