DS/ISO 248
Rubbers, raw – Determination of volatile matter content
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
scope:
The standard specifies two methods, a hot mill method and an oven method for the determination of moisture and other vol atile matter content in raw rubbers. The two test methods do not give the same result, in case of dispute the oven method is used as reference.
Document History
DS/ISO 248
January 1, 1979
Rubbers, raw – Determination of volatile matter content
The standard specifies two methods, a hot mill method and an oven method for the determination of moisture and other vol atile matter content in raw rubbers. The two test methods do not give the same...