DLA - MIL-C-62D
CAPACITORS, FIXED, ELECTROLYTIC (DC, ALUMINIM, DRY ELECTROLYTE, POLARIZED), GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 19 December 1968 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the general requirements for polarized, dry-electrolyte, aluminum, direct current (dc), fixed capacitors for use in filter and bypass circuits where large excesses of capacitance over the nominal capacitance can be tolerated.
The type designation shall be in the following form, and as specified (see 3.1):
The style is identified by the two-letter symbol "CE" followed by a two-digit number. The letters identify polarized, dry-electrolyte, aluminum, dc, fixed capacitors. The number identifies the shape and dimension of the capacitor.
The characteristic is identified by a single letter in accordance with table I. TABLE I. Characteristic.
Symbol Operating temperature range
--------------------
The nominal capacitance value expressed in microfarads (uf) is identified by a three-digit number. When the nominal capacitance is 10 uf or greater, the first two digits represent significant figures and the last digit specifies the number of zeros to follow (example: 10 uf = 100; 150 uf = 151; 1500 uf = 152). When the nominal capacitance value is less than 10 uf (a whole number e.g. 9; a mixed number e.g. 4.7; or a fractional number e.g. 0.1 or 0.56), the letter "R" shall be used to indicate the decimal point and shall be placed where appropriate in the three digit number. When the letter "R" is used, the succeeding digit or digits become significant (example: 2 uf = 2R0; 4.7 uf = 4R7; 0.1 uf = 0R1; 0.56 uf = R56).
The dc rated voltage, dc surge voltage, and capacitance tolerance are identified by a single letter in accordance with table II. TABLE II. DC working voltage, dc surge voltage, and capacitance tolerance.
DC DC DC DC
Symbol rated surge Capacitance Symbol rated surge Capacitance
voltage voltage tolerance voltage voltage tolerance
--------------------
Capacitors covered by this specification are classified by families according to their means of mounting, as specified in table III (see 3.1). TABLE III. Families.
Family Means of mounting Styles
--------------------
Document History