CEN - EN 14570

Equipping of LPG tanks, overground and underground

inactive
Organization: CEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 22
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies requirements for the equipping of LPG tanks, overground and underground, with a volume not greater than 13 m3 manufactured in accordance with EN 12542, EN 14075; or equivalent and have been hydraulically tested. The equipment covered by this European Standard is directly mounted onto the tank connections.

This European Standard excludes the equipping of depot storage tanks and refrigerated storage tanks.

Document History

April 1, 2014
LPG equipment and accessories - Equipping of overground and underground LPG vessels
This European Standard specifies requirements for the equipping of LPG pressure vessels, overground and underground, with a volume not greater than 13 m3 manufactured in accordance with EN 12542 or...
EN 14570
May 1, 2005
Equipping of LPG tanks, overground and underground
This European Standard specifies requirements for the equipping of LPG tanks, overground and underground, with a volume not greater than 13 m3 manufactured in accordance with EN 12542, EN 14075; or...
May 1, 2005
Equipping of LPG tanks, overground and underground
A description is not available for this item.

References

Advertisement