DIN ISO/IEC 8881

Data communication - Use of the X.25 packet level protocol in local and metropolitan area networks; identical with ISO/IEC 8881:1989 (status of 1991)

active, Most Current
Organization: DIN
Publication Date: 1 January 1996
Status: active
Page Count: 13
ICS Code (Network layer): 35.100.30

Document History

DIN ISO/IEC 8881
January 1, 1996
Data communication - Use of the X.25 packet level protocol in local and metropolitan area networks; identical with ISO/IEC 8881:1989 (status of 1991)
A description is not available for this item.
Advertisement