DLA - SMD-5962-90808 REV B

MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 October 1996
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TLE2062M JFET-input high output drive micropower dual operational amplifier 02 TLE2062AM JFET-input high output drive micropower dual operational amplifier 03 TLE2062BM JFET-input high output drive micropower dual operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (+VCC)..................................................... +19 V dc Supply voltage (−VCC)..................................................... −19 V dc Differential input voltage 3/............................................. ±38 V dc Input voltage range (VI) (any input)...................................... ±VCC Input current (II) (each input)........................................... ±1 mA Output current (IO)....................................................... ±80 mA Total current into +VCC terminal ......................................... 80 mA Total current into −VCC terminal ......................................... −80 mA Duration of short circuit current at ( or below) +25°C 4/ ................ Unlimited Storage temperature range ................................................ −65°C to +150°C Terminal temperature for 60 seconds: Case 2 ................................................................. +260°C Lead temperature, soldering 6 mm (1/16 inch) from case for 60 seconds: Cases G, H, and P ...................................................... +300°C Junction temperature ..................................................... +150°C Power dissipation (PD) Case G 5/ .............................................................. 650 mW Case H 5/ .............................................................. 675 mW Case P 5/ .............................................................. 1050 mW Case 2 5/ .............................................................. 1375 mW Thermal resistance, junction-to-case (ΘJC) ............................... See MIL-STD-1835

Supply voltage (±VCC) .................................................... ±3.5 V dc minimum, ±18 V dc maximum Common-mode input voltage (VIC) (±VCC = ±5 V) ............................ −1.6V dc minimum, 4 V dc maximum Common-mode input voltage (VIC) (±VCC = ±15 V) ........................... −11 V dc minimum, 13 V dc maximum Ambient operating free-air temperature (TA) .............................. −55°C to +125°C Source resistance from ground to input terminals (RS) .................... 50 Ω

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 14, 2022
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 11, 2016
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 8, 2009
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 17, 2002
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90808 REV B
October 30, 1996
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 19, 1993
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6). Two product assurance classes, military high reliability (device classes B, Q, or M) and space application...
July 17, 1990
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement