DLA - SMD-5962-89707

MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, BCD DECADE COUNTER, SYNCHRONOUS RESET, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 August 1989
Status: active
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT162 BCD decade counter, synchronous reset, TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - ±20mA DC drain current (per pin) - - - - - - - - - ±25 mA DC VCC or GND current - - - - - - - - - - - ±50mA Storage temperature range- - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - see MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature (TC)- - - - - - −55°C to +125°C Input rise or fall time: VCC =.4.5 V - - - - - - - - - - - - - - 0 to 500 ns Minimum setup time, Pn to CP (ts1): TC = +25°C, VCC = 4.5 V- - - - - - - - - 10 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 15 ns Minimum setup time, PE or TE to CP (ts2): TC = +25°C, VCC = 4.5 V - - - - - - - - 13 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 20 ns Minimum setup time, [S bar][P bar][E bar] to CP (ts3): TC = +25°C, VCC = 4.5 V- - - - - - - - - 12 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 18 ns Minimum setup time, [M bar][R bar] to CP (ts4): TC = +25°C, VCC = 4.5 V- - - - - - - - - 13 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 20 ns Minimum hold time, Pn to CP (th1): TC = +25°C, VCC = 4.5 V - - - - - - - - 5 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 5 ns Minimum hold time, PE or TE to CP (th2): TC = +25°C, VCC = 4.5 V - - - - - - - - 3 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 3 ns Minimum hold time, [S bar][P bar][E bar] to CP (th3): TC = +25°C, VCC = 4.5 V - - - - - - - - 3 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 3 ns Minimum recovery time, [M bar][R bar] to CP (trec): TC = +25°C, VCC = 4.5 V - - - - - - - - 15 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 22 ns Minimum [M bar][R bar] pulse width (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - 25 ns TC = −55°C/+125°C, VCC = 4.5 V - - - - - 38 ns Maximum CP frequency (fmax): TC = +25°C, VCC = 4.5 V- - - - - - - - - 30 MHz TC = −55°C/+125°C, VCC = 4.5 V - - - - - 20 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89707
August 1, 1989
MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, BCD DECADE COUNTER, SYNCHRONOUS RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement