ETSI - TS 101 967
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST)
inactive
| Organization: | ETSI |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This GSM Technical Specification specifies the stage 2 description of the Immediate Service Termination (IST) service which provides the means for the HPLMN to terminate all the activities of an HPLMN subscriber in a VPLMN.
Two implementations of IST are described: an implementation based on CAMEL, and an implementation based on a new MAP command.
Document History
October 1, 2001
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST); Stage 2
A description is not available for this item.
TS 101 967
March 1, 2001
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST)
This GSM Technical Specification specifies the stage 2 description of the Immediate Service Termination (IST) service which provides the means for the HPLMN to terminate all the activities of an...