AFNOR - NF EN 61518
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 bar (41,3 MPa)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
Document History
NF EN 61518
September 1, 2001
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 bar (41,3 MPa)
A description is not available for this item.