DLA - SMD-5962-88562 REV A
MICROCIRCUIT, LINEAR, FAST PLUS/MINUS 150 MA, POWER BUFFER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 October 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions fox the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1010 Fast ±150 mA power buffer
The case outlines shall be as designated in appendix C of MIL-N-38510, and as follows:
Outline letter Case outline X See figure 1, TO-39 (4-lead can) Y See figure 1, TO-3 (4-lead can)
Total supply voltage (VS)- - - - - - - - - - ±22 V dc Input voltage range - - - - - - - - - - - - V− + 0.5 V dc to V+ − 1.5 V dc Power dissipation (PD): Case X - - - - - - - - - - - - - - - - - - 3.1W Case Y - - - - - - - - - - - - - - - - - - 5 W Output short circuit duration - - - - - - - Indefinite Storage temperature range - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - +300°C Junction temperature (TJ) - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - 40°C/W Case Y - - - - - - - - - - - - - - - - - 25°C/W
Case operating temperature range (TC)- - - - - - −55°C to +125°C Total supply voltage (VS) - - - - - - - - - - - ±15 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History