IEC 61347-2-11
Lamp Controlgear - Part 2-11: Particular Requirements for Miscellaneous Electronic Circuits Used with Luminaries
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
July 1, 2017
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c....
July 1, 2017
AMENDMENT 1 Lamp Controlgear - Part 2-11: Particular Requirements for Miscellaneous Electronic Circuits Used with Luminaries
A description is not available for this item.
December 1, 2001
CORRIGENDUM 1 Lamp Controlgear - Part 2-11: Particular Requirements for Miscellaneous Electronic Circuits Used with Luminaries
This part of IEC 61 347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 O00 V at 50 Hz or 60 H t and/or d.c....
IEC 61347-2-11
April 1, 2001
Lamp Controlgear - Part 2-11: Particular Requirements for Miscellaneous Electronic Circuits Used with Luminaries
A description is not available for this item.