ASME - B56.8 INTERPRETATIONS

Interpretations to B56.8-1993 Safety Standard for Personnel and Burden Carriers

inactive, Most Current
Organization: ASME
Publication Date: 1 September 1993
Status: inactive
Page Count: 3
scope:

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B56 Committee on Powered and Nonpowered Industrial Trucks, to inquiries concerning interpretations on technical aspects of ASME B56.8, Safety Standard for Personnel and Burden Carriers.

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some few instances, a review of the interpretation revealed a need for corrections of a technical nature; in these cases a corrected interpretation follows immediately after the original reply.

These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device, or activity.

Document History

B56.8 INTERPRETATIONS
September 1, 1993
Interpretations to B56.8-1993 Safety Standard for Personnel and Burden Carriers
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B56 Committee on Powered and Nonpowered Industrial Trucks, to inquiries...

References

Advertisement