DLA - SMD-5962-90986

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 VIDEO RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 November 1992
Status: inactive
Page Count: 52
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA Levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device type(s) shall identify the circuit function as follows:

DRAM SAM Device type Generic number 1/ Circuit function access time access time 01 256K × 4, multiport video RAM 120 ns 35 ns 02 256K × 4, multiport video RAM 100 ns 30 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shell meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed herein.

Outline letter Descriptive designator Terminals Package style X See figure 1 28 Dual-in-line package Y See figure 1 28 "J" lead chip carrier Z See figure 1 28 Rectangular leadless chip carrier

The lead finish shell be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Voltage range on any pin except DQ and SDQ 3/ . . . . . −1 V dc to 7 V dc Voltage range on DQ and SDQ 3/ . . . . . . . . . . . . . −1 V dc to VCC Voltage range on VCC 3/ . . . . . . . . . . . . . . . . . 0 V dc to 7 V dc Short circuit output current (per output) . . . . . . . . 50 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . 1 W Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (θJC): 4/ Case outlines X, Y, and Z . . . . . . . . . . . . . . . 10.0°C/W Junction temperature (TJ) 5/. . . . . . . . . . . . . . . +175°C

Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Supply voltage (VSS) . . . . . . . . . . . . . . . . . . 0.0 V dc High Level input voltage range (VIH) . . . . . . . . . . 2.9 V dc to VCC Low level input voltage range (VIL) 6/ . . . . . . . . . −1.0 V dc to 0.6 V dc System transition times, rise and fall (tt) . . . . . . . 3 ns to 50 ns Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . 7/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 20, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 31, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90986
November 9, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 VIDEO RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement