SNV - SN EN 1964-3

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacity from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa

active, Most Current
Organization: SNV
Publication Date: 1 April 2000
Status: active
Page Count: 48
ICS Code (Pressure vessels): 23.020.30

Document History

SN EN 1964-3
April 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacity from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa
A description is not available for this item.
Advertisement