DLA - SMD-5962-87632
MICROCIRCUIT, LINEAR, LOW-POWER, DUAL, REDUNDANT REMOTE TERMINAL UNIT (RTU), HYBRID
| Organization: | DLA |
| Publication Date: | 29 August 1988 |
| Status: | active |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 BUS-65111 Low power, dual, redundant remote terminal unit(RTU)
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (78 lead, 1.870" × 2.100" × 0.250"), hybrid package
Logic supply voltage (VL) - - - - - - - - - - - - - +7.0 V dc Negative supply voltage (VEE) - - - - - - - - - - - −18.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD)- - - - - - - - - - - - - - - 3.9 W 1/ Lead temperature (soldering, 10 seconds) - - - - - 300°C Thermal rise, case to junction (ΔTJ)- - - - - - - - 17° (100% duty cycle)
Logic supply voltage (VL) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage (VEE) - - - - - - - - - - - −11.4 V dc to −12.6 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Clock input frequency - - - - - - - - - - - - - - - 12 MHz Maximum differential input voltage - - - - - - - - 20 Vp-p
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History