DLA - SMD-5962-06250

MICROCIRCUIT, DIGITAL, BIPOLAR SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 October 2006
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 26, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-06250
October 10, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement