DS/EN 300219-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment transmitting signals to initiate a specific response in the receiver; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 15 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for non-speech transmissions (more specifically, transmissions of signals used to initiate a specific response in the receiver). It applies to non-speech and to the non-speech part of combined speech/non-speech equipment having an antenna connector. In the present document non-speech radio equipment is defined as radio equipment transmitting a signal to initiate a specific response in the receiver. The equipment comprises a transmitter and associated encoder and/or a receiver and associated decoder. The encoder and/or the decoder may be a separate piece of equipment, in which case compliance with the present document covers the combination of encoder and/or decoder and transmitter and/or receiver equipment.

Document History

DS/EN 300219-2 V1.1.1
February 15, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment transmitting signals to initiate a specific response in the receiver; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 000...
Advertisement