AFNOR - NF EN 2753
Aerospace series. Nuts, anchor, self-locking, fixed, single lug, with counterbore, in alloy steel, cadmium plated, MOS2 lubricated. Classificaiton : 1100 MPa (at ambient temperature) / 235 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 October 1996 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF EN 2753
October 1, 1996
Aerospace series. Nuts, anchor, self-locking, fixed, single lug, with counterbore, in alloy steel, cadmium plated, MOS2 lubricated. Classificaiton : 1100 MPa (at ambient temperature) / 235 degrees celsius.
A description is not available for this item.