ACI 350.1/350.1R

Tightness Testing of Environmental Engineering Concrete Structures (ACI 350.1-01) and Commentary (ACI 350.1R-01)

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 2001
Status: inactive
Page Count: 23
scope:

This Standard is for the tightness testing of concrete environmental engineering liquid and gaseous containment tanks. The included tests are:

(a) Hydrostatic Test for Open or Covered Tanks, HST. See Chapter 2;

(b) Surcharged Hydrostatic Test for Closed Tanks, SHT. See Chapter 3; 

(c) Pneumatic Test for Closed Tanks, PNT. See Chapter 4; and

(d) Combination Hydrostatic-Pneumatic Test for Closed Tanks, CPT. See Chapter 5.

The tightness testing procedures and requirements contained herein are applicable to reservoirs, basins, and tanks constructed of concrete or a combination of concrete and other materials. The owner shall be permitted to waive certain preparatory items but the waiver of such items shall not change the test criteria.

Each cell of multi-cell tanks shall be considered a single tank and tested individually unless otherwise directed by the engineer.

The HST procedures and requirements herein are also applicable for tightness testing of open concrete liquid transmission structures such as castin- place concrete channels and conduits.

The HST procedures and requirements, where applicable, can be used for tightness testing of concrete paved structures, such as channels and impoundments.

These provisions are not intended for precast concrete structures such as culverts and pipes, for hazardous material primary containment structures, for cryogenic storage structures, or for high-pressure gas tanks.

 

Document History

October 1, 2022
Tightness Testing of Environmental Engineering Concrete Structures—Specification
Work specified—This Specification covers tightness testing of liquid and gaseous environmental containment structures that are designed to resist liquid or gaseous loads and to meet the provisions of...
January 1, 2010
Specification for Tightness Testing of Environmental Engineering Concrete Containment Structures (ACI 350.1-10) and Commentary
Work specified—This Specification covers tightness testing of liquid and gaseous environmental containment structures designed to resist liquid or gaseous loads. Provisions of this Specification...
ACI 350.1/350.1R
January 1, 2001
Tightness Testing of Environmental Engineering Concrete Structures (ACI 350.1-01) and Commentary (ACI 350.1R-01)
This Standard is for the tightness testing of concrete environmental engineering liquid and gaseous containment tanks. The included tests are: (a) Hydrostatic Test for Open or Covered Tanks, HST....
January 1, 1993
Testing Reinforced Concrete Structures for Watertightness (AWWA 400-93)
A description is not available for this item.

References

Advertisement