ITU-R - P.620-2

Propagation Data Required for the Evaluation of Coordination Distances in the Frequency Range 1-40 GHz

inactive
Organization: ITU-R
Publication Date: 1 January 1995
Status: inactive
Page Count: 14

Document History

June 1, 2017
Propagation data required for the evaluation of coordination distances in the frequency range 100 MHz to 105 GHz
This Recommendation contains a prediction method for the determination of the coordination area around an earth station in the frequency range 100 MHz to 105 GHz. Prediction methods are provided to...
January 1, 2005
Propagation data required for the evaluation of coordination distances in the frequency range 100 MHz to 105 GHz
Introduction This Annex provides propagation data for use in the calculation of a coordination area and sets out a straightforward method for the assessment of the propagation factors concerned in...
January 1, 2003
Propagation data required for the evaluation of coordination distances in the frequency range 100 MHz to 105 GHz
A description is not available for this item.
January 1, 1999
Propagation Data Required for the Evaluation of Coordination Distances in the Frequency Range 100 MHz to 105 GHz
A description is not available for this item.
January 1, 1997
Propagation Data Required for the Evaluation of Coordination Distances in the Frequency Range 0.85-60 GHz
A description is not available for this item.
P.620-2
January 1, 1995
Propagation Data Required for the Evaluation of Coordination Distances in the Frequency Range 1-40 GHz
A description is not available for this item.
January 1, 1992
Propagation Data Required for the Calculation of Coordination Distances in the Frequency Range 1-40 GHz
A description is not available for this item.
January 1, 1986
Propagation Data Required for the Calculation of Coordination Distances - Section 5G - Propagation Data Required for the Evaluation of Interference: Space and Terrestrial Systems
A description is not available for this item.
Advertisement