FORD WSS-M2D486-A

TUBING, SILICONE (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 October 2004
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low temperature down to −40 °C.

Document History

June 27, 2017
TUBING, SILICONE (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low temperature down...
July 5, 2016
TUBING, SILICONE (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low temperature down...
April 5, 2006
TUBING, SILICONE (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low temperature down...
FORD WSS-M2D486-A
October 20, 2004
TUBING, SILICONE (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low temperature down...
June 13, 1996
SILICONE TUBING (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT
1. SCOPE The material defined by this specification is a long life, high temperature oil resistant, ozone resistant, moderate to low pressure silicone rubber hose with ability to service low...

References

Advertisement