CEN - EN 1458-2

Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6kW - Part 2: Rational Use of Energy

inactive
Organization: CEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 17
ICS Code (Domestic and commercial equipment. Entertainment. Sports): 97

Document History

November 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy, including measurement of both gas and electrical energy consumption, of domestic direct gas-fired tumble...
EN 1458-2
July 1, 1999
Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6kW - Part 2: Rational Use of Energy
A description is not available for this item.
Advertisement