DS/EN 301669 V1.1.1

Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying STM-4 in two 40 MHz channels or2 x STM-1 in a 40 MHz channel with alternate channel arrangement

inactive
Organization: DS
Publication Date: 15 March 2001
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies parameters for digital radio-relay systems with Transport Module-level 4, (1 x STM-4), interface, and in addition, optional 140 Mbit/s PDH interfaces. The present document is applicable to systems carrying an STM-4 signal over a pair of RF channels each with a capacity of 2 x Synchronous Transport Module-level 1, (2 x STM-1), designed to operate in defined bands utilizing 40 MHz between adjacent crosspolar channels. Optionally, a single RF channel can be used to transport 2 x Synchronous Transport Module-level 1, (2 x STM-1), signals.

Document History

August 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying STM-4 intwo 40 MHzchannelsor2 x STM-1ina 40 MHz channel with alternate channel arrangement
The present document specifies parameters for digital radio-relay systems with Transport Module-level 4, (1 x STM-4), interface, and in addition, optional 140 Mbit/s PDH interfaces. The present...
DS/EN 301669 V1.1.1
March 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying STM-4 in two 40 MHz channels or2 x STM-1 in a 40 MHz channel with alternate channel arrangement
The present document specifies parameters for digital radio-relay systems with Transport Module-level 4, (1 x STM-4), interface, and in addition, optional 140 Mbit/s PDH interfaces. The present...
Advertisement