DLA - SMD-5962-89805
MICROCIRCUIT, LINEAR, RMS-TO-DC CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 May 1994 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MX536A RMS-TO-DC converter
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 dual-in-line I MACY1-X10 10 can 2 CQCC1-N20 20 square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (+VS) . . . . . . . . . . . . . . . . . . +18 V dc Input voltage (+VIN) . . . . . . . . . . . . . . . . . . +25 V dc Output short circuit duration . . . . . . . . . . . . . Indefinite Power dissipation, TA = 70°C (PD): Case outline C . . . . . . . . . . . . . . . . . . . . 727 mW 2/ Case outline I . . . . . . . . . . . . . . . . . . . . 533 mW 3/ Case outline 2 . . . . . . . . . . . . . . . . . . . . 727 mW 4/ Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . 300°C Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case outline C . . . . . . . . . . . . . . . . . . . . 110°C/W Case outline I . . . . . . . . . . . . . . . . . . . . 150°C/W Case outline 2 . . . . . . . . . . . . . . . . . . . . 110°C/W
Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Input voltage (VIN) . . . . . . . . . . . . . . . . . . 15 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History