DLA - SMD-5962-89758

MICROCIRCUITS, DIGITAL, FAST, 9-BIT BUFFERED NON-INVERTING LATCH, THREE-STATE OUTPUT, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 16 March 1992
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT843A 9-bit buffered non-inverting latch, with three-state output, TTL compatible 02 54FCT843B 9-bit buffered non-inverting latch, with three-state output, TTL compatible 03 54FCT843C 9-bit buffered non-inverting latch, with three-state output, TTL compatible

The case outline(s) shall be as designated in appendix C of MIL-M-38510, AND AS FOLLOWS:

Outline letter Case outline K F-6 (24 lead, .640" × .420" × .090"), flat package L D-9 (24 lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 2/ Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 2/ DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK)- - - - - - - - - - - - −0.5 mA DC output current - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 3/ - - - - - - - - - 500 mW Thermal resistance, junction to case (ΘJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - 0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89758
March 16, 1992
MICROCIRCUITS, DIGITAL, FAST, 9-BIT BUFFERED NON-INVERTING LATCH, THREE-STATE OUTPUT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement