FORD ESB-M3G116-A

TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 5 May 1978
Status: inactive
Page Count: 6
scope:

1. SCOPE:

The material defined by this specification is a pressure sensitive, paper backed, fluoropolymer film in both high and low gloss colors suitable for exterior applications.

Document History

October 12, 2005
TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive, paper backed, fluoropolymer film in both high and low gloss colors suitable for exterior applications.
October 12, 2005
TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive, paper backed, fluoropolymer film in both high and low gloss colors suitable for exterior applications.
FORD ESB-M3G116-A
May 5, 1978
TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR
1. SCOPE: The material defined by this specification is a pressure sensitive, paper backed, fluoropolymer film in both high and low gloss colors suitable for exterior applications.

References

Advertisement