BSI - BS EN 60947-7-2

Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 2: Protective Conductor Terminal Blocks for Copper Conductors

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1996
Status: inactive
Page Count: 16
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Applies to protective conductor terminal blocks with PE function up to 120 mm2 and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 with screw-type or screwless-type clamping units, primarily intended for industrial applications.

Document History

July 31, 2009
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
A description is not available for this item.
November 27, 2002
Low-voltage switchgear and controlgear Part 7-2: Ancillary equipment Protective conductor terminal blocks for copper conductors
A description is not available for this item.
BS EN 60947-7-2
May 15, 1996
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 2: Protective Conductor Terminal Blocks for Copper Conductors
Applies to protective conductor terminal blocks with PE function up to 120 mm2 and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 with screw-type or...

References

Advertisement