BSI - BS 4480-1
Specification for Plain Bearings: Metric Series - Part 1: Sintered Bronze Bushes
inactive
| Organization: | BSI |
| Publication Date: | 23 August 1974 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
Dimensions and tolerances for plain and flanged cylindrical bushes in the range 1 mm to 60 mm inside diameter and for spherical bushes in the range 1 mm to 20 mm made from oil retaining sintered bronze material.
Document History
May 1, 1992
Plain Bearings: Metric Series - Part 1: Sintered Bushes - Dimensions and Tolerances
Dimensions and tolerances for plain and flanged cylindrical bushes in the range 1 mm to 60 mm inside diameter and for spherical bushes in the range 1 mm to 20 mm.
BS 4480-1
August 23, 1974
Specification for Plain Bearings: Metric Series - Part 1: Sintered Bronze Bushes
Dimensions and tolerances for plain and flanged cylindrical bushes in the range 1 mm to 60 mm inside diameter and for spherical bushes in the range 1 mm to 20 mm made from oil retaining sintered...