ETSI - EN 300 757
Digital Enhanced Cordless Telecommunications (DECT); Low Rate Messaging Service (LRMS) Including Short Message Service (SMS)
| Organization: | ETSI |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 104 |
scope:
The Low Rate Messaging Service (LRMS), specified in the present document, provides a means for the slow, acknowledged or unacknowledged, transfer of multimedia message objects, including the Short Message Service (SMS). It provides both point-to-point and point-to-multipoint messaging. This service may be used for private and public roaming applications.
The present document defines the requirements on the Physical (PHY), Medium Access Control (MAC), Data Link Control (DLC) and Network (NWK) layers of DECT. The standard also specifies management entity requirements and generic interworking conventions, which ensure the efficient use of the DECT spectrum.
The present document further mandates how to implement a GSM like Short Message Service (SMS), Point to Point (PTP), which uses a sub-set of the Low Rate Messaging Service (LRMS) mentioned before as a bearer service. SMS-PTP includes the following two services:
- SMS Mobile Originated (SMS-MO), for transport of short messages from PT to FT;
- SMS Mobile Terminated (SMS-MT), for transport of short messages from FT to PT.
The Short Message Service, Cell Broadcast is outside the scope of the present document.
In order to facilitate re-use of excising GSM Service Centres, the present document applies the upper GSM protocols up-to and including the GSM SMS-RP protocol. Therefore, interworking functions handling the encapsulation of GSM SMS-RP messages are specified.
The SMS or LRMS applications are outside the scope of the present document. So is the network behind the FP. Any information provided concerning applications or the network behind the FP is provided for informative, descriptive reasons only.
Document History