CSA - ISO/IEC 13249-3-04
Information technology Database languages SQL multimedia and application packages Part 3: Spatial
| Organization: | CSA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 468 |
scope:
This part of ISO/IEC 13249:
a) introduces the Spatial part of ISO/IEC 13249,
b) gives the references necessary for this part of ISO/IEC 13249,
c) defines notations and conventions specific to this part of ISO/IEC 13249,
d) defines concepts specific to this part of ISO/IEC 13249,
e) defines spatial user-defined types and their associated routines.
The spatial user-defined types defined in this part adhere to the following:
- A spatial user-defined type is generic to spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of spatial data such as geometry, location, and topology.
- A spatial user-defined type does not redefine the database language SQL directly or in combination with another spatial data type.
Implementations of this part of ISO/IEC 13249 may exist in environments that also support geographic information, decision support, data mining, and data warehousing systems.
Application areas addressed by implementations of this part of ISO/IEC 13249 include, but are not restricted to, automated mapping, desktop mapping, facilities management, geoengineering, graphics, multimedia, and resource management applications.
Document History