DS/EN 29646-3
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 3: The Tree and Tabular Combined Notation (TTCN)
| Organization: | DS |
| Publication Date: | 25 May 1994 |
| Status: | inactive |
| Page Count: | 198 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This part of ISO/IEC 9646 defines an informal test notation, called the Tree and Tabular Combined Notation (TTCN), for OSI conformance test suites, which is independent of test methods, layers and protocols, and which reflects the abstract testing methodology defined in ISO/IEC 9646-1 and ISO/IEC 9646-2. It also specifies requirements and provides guidance for using TTCN in the specification of system-independent conformance test suites for one or more OSI standards.
Document History