MODUK - DTD-462

High Chromium Alloy Cast Iron (Suitable for Piston Ring Pots) (Centrifugally Cast) (09.45)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1945
Status: active
Page Count: 4
scope:

This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

Document History

DTD-462
January 1, 1945
High Chromium Alloy Cast Iron (Suitable for Piston Ring Pots) (Centrifugally Cast) (09.45)
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a...
Advertisement