DLA - SMD-5962-87658 REV A

MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 December 1992
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC372 Dual differential comparators

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8-lead, ¼" × ⅜"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage (VDD) 1/- - - - - - - - - - - - - - - - - - - - 18V Differential input voltage 2/- - - - - - - - - - - - - - - - - ±18 V Input voltage (VI) - - - - - - - - - - - - - - - - - - - - - - 18 V Output voltage (VO)- - - - - - - - - - - - - - - - - - - - - - 18 V Output current (IO)- - - - - - - - - - - - - - - - - - - - - - 20 mA Duration of output short circuit to ground 3/- - - - - - - - - unlimited Maximum power dissipation (PD) 4/- - - - - - - - - - - - - - - 500 mW Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +l50°C Lead temperature (soldering l0 seconds)- - - - - - - - - - - - +300°C Thermal resistance, junction to case (θJC): Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - 23°C/W Thermal resistance, junction to ambient (θJA): Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - 65°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 9, 2018
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 6, 2013
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 23, 2007
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 28, 2002
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87658 REV A
December 8, 1992
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The complete part...
September 10, 1987
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement