NPFC - MIL-STD-2407

VECTOR PRODUCT FORMAT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 October 1999
Status: active
Page Count: 30
scope:

The vector product format (VPF) is a standard format, structure, and organization for large geographic databases that are based on a georelational data model and are intended for direct use. VPF is designed to be compatible with a wide variety of applications and products. VPF allows application software to read data directly from computer-readable media without prior conversion to an intermediate form. VPF uses tables and indexes that permit direct access by spatial location and thematic content and is designed to be used with any digital geographic data in vector format that can be represented using nodes, edges, and faces. VPF defines the format of data objects, and the georelational data model provides a data organization within which software can manipulate the VPF data objects. A product specification corresponding to a specific database product determines the precise contents of feature tables and their relationships in the database. In this context, each separate product or application is defined by a product specification and implemented by using VPF structures.

intended Use:

This standard is designed to define the methods and provide guidance for creating and using digital geographic databases in vector product format.

Document History

June 10, 2020
VECTOR PRODUCT FORMAT
A description is not available for this item.
March 31, 2004
VECTOR PRODUCT FORMAT
A description is not available for this item.
MIL-STD-2407
October 26, 1999
VECTOR PRODUCT FORMAT
The vector product format (VPF) is a standard format, structure, and organization for large geographic databases that are based on a georelational data model and are intended for direct use. VPF is...
June 28, 1996
VECTOR PRODUCT FORMAT
The vector product format (VPF) is a standard format, structure, and organization for large geographic databases that are based on a georelational data model and are intended for direct use. VPF is...

References

Advertisement