DS/EN 12201-3
Plastics piping systems for water supply - Polyethylene (PE) - Part 3: Fittings
| Organization: | DS |
| Publication Date: | 27 May 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This part of EN 12201 specifies the characteristics of fittings made from polyethylene (PE) intended for the conveyance of water for human consumption including raw water prior to treatment. It also specifies test parameters for the test methods referred to in this standard. In conjunction with other parts of EN 12201 it is applicable to PE fittings, their joints and to joints with components of PE and other materials intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 25 bar b) an operating temperature of 20 °C as a reference temperature. NOTE 1 For applications operating at constant temperatures greater than 20°C and up to 40°C, see annex A of EN 12201-1:2001 EN 12201 covers a range of maximum operating pressures and gives requirements concerning colours and additives. NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes. These fittings can be of the following types: - fusion fittings; - butt fusion fittings; - socket fusion fittings (see annex A) - electrofusion fittings; - mechanical fittings; - compression fittings; - flanged fittings.
Document History