ISO 10437

Petroleum, petrochemical and natural gas industries Steam turbines Special-purpose applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2003
Status: active
Page Count: 122
ICS Code (Gas and steam turbines. Steam engines): 27.040
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of steam turbines for special-purpose applications. It also covers the related lube-oil systems, instrumentation, control systems and auxiliary equipment. It is not applicable to general-purpose steam turbines, which are covered in ISO 10436.

NOTE For the purpose of this provision, API Std 611 is equivalent to ISO 10436

Document History

September 17, 2009
Petroleum, petrochemical and natural gas industries — Steam turbines — Special-purpose applications
This International Standard specifies the minimum requirements for steam turbines for special purpose applications for use in the petroleum, petrochemical and natural gas industries. These...
ISO 10437
July 1, 2003
Petroleum, petrochemical and natural gas industries Steam turbines Special-purpose applications
This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of steam turbines for...
January 1, 1993
Petroleum and Natural Gas Industries - Special-Purpose Steam Turbines for Refinery Service
A description is not available for this item.

References

Advertisement