BSI - BS 5669-3

Particleboard Part 3: Specification for Oriented Strand Board (OSB)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 November 1992
Status: active
Page Count: 16
ICS Code (Fibre and particle boards): 79.060.20
scope:

Requirements for two types of OSB from 6 mm up to 25 mm thickness, in terms of mean quality levels for strength, stiffness, dimensional tolerances and swelling together with strength retention when exposed to water. Marking requirements also specified.

Document History

BS 5669-3
November 15, 1992
Particleboard Part 3: Specification for Oriented Strand Board (OSB)
Requirements for two types of OSB from 6 mm up to 25 mm thickness, in terms of mean quality levels for strength, stiffness, dimensional tolerances and swelling together with strength retention when...

References

Advertisement